Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A270JXBMP

Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A270JXBMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A270JXBMP-ND
Ceramic Capacitors VJ0805A270JXBMP-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A270JXBMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A270JXBMP
Capacitors - Ceramic Capacitors VJ0805A270JXBMP
CAP CER 27PF 100V C0G/NP0 0805

CAP CER 27PF 100V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,27Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C9426 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C9426
Capacitor,ceramic,27Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C9426
Capacitor,Ceramic,27 pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,27pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805A270JXBMP-ND VJ0805A270JXBMP 46C9426
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,27Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details