Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A222JXXCW1BC

Description
2200pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A222JXXCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A222JXXCW1BC-ND
Ceramic Capacitors VJ0805A222JXXCW1BC-ND
2200pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A222JXXCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A222JXXCW1BC
Capacitors - Ceramic Capacitors VJ0805A222JXXCW1BC
CAP CER 2200PF 25V C0G/NP0 0805

CAP CER 2200PF 25V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - VJ0805A222JXXCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A222JXXCW1BC
Ceramic Capacitors VJ0805A222JXXCW1BC
CAP CER 2200PF 25V C0G/NP0 0805

CAP CER 2200PF 25V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor,ceramic,2200Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1916 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1916
Capacitor,ceramic,2200Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1916
Capacitor,Ceramic,22 00pF,25VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2200pF,25VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A222JXXCW1BC-ND VJ0805A222JXXCW1BC VJ0805A222JXXCW1BC 58J1916
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2200Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF270J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers