Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A220KXACW1BC

Description
22pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A220KXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A220KXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
22pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A220KXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 22Pf, 50V, 10%, C0G/np0, 0805; Capacitance Vishay - 62AC8448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 10%, C0G/np0, 0805; Capacitance Vishay
62AC8448
Cap, 22Pf, 50V, 10%, C0G/np0, 0805; Capacitance Vishay 62AC8448
CAP, 22PF, 50V, 10%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 10%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3446
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3446
CAP, 22PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ0805A220KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A220KXACW1BC
Ceramic Capacitors VJ0805A220KXACW1BC
CAP CER 22PF 50V C0G/NP0 0805

CAP CER 22PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A220KXACW1BCTR-ND 720-VJ0805A220KXACW1BCDKR-ND 62AC8448 69AH3446 VJ0805A220KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, 10%, C0G/np0, 0805; Capacitance Vishay Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details