Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A220JXAAC

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1993-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1993-1-ND
Ceramic Capacitors 720-1993-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1993-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1993-6-ND
Ceramic Capacitors 720-1993-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1993-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1993-2-ND
Ceramic Capacitors 720-1993-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805A220JXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A220JXAAC
Ceramic Capacitors VJ0805A220JXAAC
CAP CER 22PF 50V C0G/NP0 0805

CAP CER 22PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3443
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3443
CAP, 22PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 22 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay - 52X6496 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 22 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay
52X6496
Multilayer Ceramic Capacitor, Vj Series, 22 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay 52X6496
Multilayer Ceramic Capacitor, VJ Series, 22 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 22 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1993-1-ND 720-1993-6-ND VJ0805A220JXAAC 69AH3443 52X6496
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay Multilayer Ceramic Capacitor, Vj Series, 22 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details