Vishay Intertechnology, Inc. Custom Parts - Custom Parts (U - Z) - VJ0805A220GXAMT VJ0805A220GXAMT

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154264-VJ0805A220GX AMT Termination: SMD/SMT Length: 2 mm Capacitance: 22 pF Tolerance: 2 % Height: 1.35 mm Weight: 5.499807 mg Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154264-VJ0805A220GX AMT Termination: SMD/SMT Length: 2 mm Capacitance: 22 pF Tolerance: 2 % Height: 1.35 mm Weight: 5.499807 mg Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - VJ0805A220GXAMT - 1154264-VJ0805A220GXAMT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - VJ0805A220GXAMT
1154264-VJ0805A220GXAMT
Custom Parts - Custom Parts (U - Z) - VJ0805A220GXAMT 1154264-VJ0805A220GXAMT
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154264-VJ0805A220GX AMT Termination: SMD/SMT Length: 2 mm Capacitance: 22 pF Tolerance: 2 % Height: 1.35 mm Weight: 5.499807 mg Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154264-VJ0805A220GXAMT
Termination: SMD/SMT
Length: 2 mm
Capacitance: 22 pF
Tolerance: 2 %
Height: 1.35 mm
Weight: 5.499807 mg
Width: 1.25 mm
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1154264-VJ0805A220GXAMT
Product Name Custom Parts - Custom Parts (U - Z) - VJ0805A220GXAMT
Unlock Full Specs
to access all available technical data