Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A1R8BXJPW1BC

Description
CAP CER 1.8PF 16V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1.8PF 16V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A1R8BXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.8PF 16V C0G/NP0 0805

CAP CER 1.8PF 16V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A1R8BXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1.8pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.8pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A1R8BXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.8PF 16V C0G/NP0 0805

CAP CER 1.8PF 16V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - VJ0805A1R8BXJPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A1R8BXJPW1BC
Ceramic Capacitors VJ0805A1R8BXJPW1BC
CAP CER 1.8PF 16V C0G/NP0 0805

CAP CER 1.8PF 16V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor,ceramic,1.8Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1209 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.8Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1209
Capacitor,ceramic,1.8Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1209
Capacitor,Ceramic,1. 8pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.8pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805A1R8BXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A1R8BXJPW1BC
Capacitors - Ceramic Capacitors VJ0805A1R8BXJPW1BC
CAP CER 1.8PF 16V C0G/NP0 0805

CAP CER 1.8PF 16V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A1R8BXJPW1BCCT-ND 720-VJ0805A1R8BXJPW1BCDKR-ND VJ0805A1R8BXJPW1BC 58J1209 VJ0805A1R8BXJPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1.8Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details