1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 1.8PF 100V C0G/NP0 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0805A1R8BXBCW1BC-ND | VJ0805A1R8BXBCW1BC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 100 volts | 100 volts |