Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A1R0BXQPW1BC

Description
1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A1R0BXQPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A1R0BXQPW1BC-ND
Ceramic Capacitors VJ0805A1R0BXQPW1BC-ND
1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805A1R0BXQPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A1R0BXQPW1BC
Ceramic Capacitors VJ0805A1R0BXQPW1BC
CAP CER 1PF 10V C0G/NP0 0805

CAP CER 1PF 10V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0805A1R0BXQPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A1R0BXQPW1BC
Capacitors - Ceramic Capacitors VJ0805A1R0BXQPW1BC
CAP CER 1PF 10V C0G/NP0 0805

CAP CER 1PF 10V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,1Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1121 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1121
Capacitor,ceramic,1Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1121
Capacitor,Ceramic,1p F,10VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1pF,10VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A1R0BXQPW1BC-ND VJ0805A1R0BXQPW1BC VJ0805A1R0BXQPW1BC 58J1121
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details