Vishay Intertechnology, Inc. SMD 1800pF Capacitor VJ0805A182FXAMT

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1800pF 50volts C0G 1% Product overview: VJ0805A182FXAMT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A182FXAMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1800pF 50volts C0G 1% Product overview: VJ0805A182FXAMT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A182FXAMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1800pF Capacitor
60-VJ0805A182FXAMT
SMD 1800pF Capacitor 60-VJ0805A182FXAMT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1800pF 50volts C0G 1% Product overview: VJ0805A182FXAMT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A182FXAMT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1800pF 50volts C0G 1% Product overview: VJ0805A182FXAMT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A182FXAMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1103893-VJ0805A182FXAMT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1103893-VJ0805A182FXAMT
Capacitors - Ceramic Capacitors 1103893-VJ0805A182FXAMT
Win Source Part Number: 1103893-VJ0805A182FX AMT Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Capacitance: 1800 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: VJ0805

Win Source Part Number: 1103893-VJ0805A182FXAMT
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Capacitance: 1800 pF
Tolerance: ±1%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ0805

Buy Now Datasheet
Ceramic Capacitors - VJ0805A182FXAMT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A182FXAMT-ND
Ceramic Capacitors VJ0805A182FXAMT-ND
1800pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-VJ0805A182FXAMT 1103893-VJ0805A182FXAMT VJ0805A182FXAMT-ND
Product Name SMD 1800pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVAC 50 to ? volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details