Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A180JXXCW1BC

Description
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A180JXXCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A180JXXCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A180JXXCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 18Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3437 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay
69AH3437
Cap, 18Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay 69AH3437
CAP, 18PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 18PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A180JXXCW1BCTR-ND 720-VJ0805A180JXXCW1BCDKR-ND 69AH3437
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details