Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A180GXQCW1BC

Description
18pF ±2% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
18pF ±2% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A180GXQCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±2% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±2% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A180GXQCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±2% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±2% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A180GXQCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
18pF ±2% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±2% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 18Pf, 10V, 2%, C0G/np0, 0805; Capacitance Vishay - 62AC8436 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 10V, 2%, C0G/np0, 0805; Capacitance Vishay
62AC8436
Cap, 18Pf, 10V, 2%, C0G/np0, 0805; Capacitance Vishay 62AC8436
CAP, 18PF, 10V, 2%, C0G/NP0, 0805; Capacitance:18pF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 18PF, 10V, 2%, C0G/NP0, 0805; Capacitance:18pF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A180GXQCW1BCTR-ND 720-VJ0805A180GXQCW1BCDKR-ND 62AC8436
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 10V, 2%, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details