Vishay Intertechnology, Inc. CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC VJ0805A152KXBMT

Description
CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.080"" L x 0.050"" W (2.03mm x 1.27mm) - - 0.057"" (1.45mm) - - Tape & Reel (TR)
Request a Quote Datasheet
Description
CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.080"" L x 0.050"" W (2.03mm x 1.27mm) - - 0.057"" (1.45mm) - - Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC - VJ0805A152KXBMT - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC
VJ0805A152KXBMT
CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC VJ0805A152KXBMT
CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.080"" L x 0.050"" W (2.03mm x 1.27mm) - - 0.057"" (1.45mm) - - Tape & Reel (TR)

CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.080"" L x 0.050"" W (2.03mm x 1.27mm) - - 0.057"" (1.45mm) - - Tape & Reel (TR)

Supplier's Site
Ceramic Capacitors - VJ0805A152KXBMT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A152KXBMT-ND
Ceramic Capacitors VJ0805A152KXBMT-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A152KXBMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
VJ0805A152KXBMT
Capacitors - Ceramic Capacitors VJ0805A152KXBMT
CAP CER 1500PF 100V NP0 0805

CAP CER 1500PF 100V NP0 0805

Supplier's Site
Ceramic Capacitors - VJ0805A152KXBMT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A152KXBMT
Ceramic Capacitors VJ0805A152KXBMT
CAP CER 1500PF 100V NP0 0805

CAP CER 1500PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A152KXBMT VJ0805A152KXBMT-ND VJ0805A152KXBMT VJ0805A152KXBMT
Product Name CAP CER 1500PF 100V 5% NP0 0805 1500pF 100V ¦5% C0G NP0 Surface Mount MLCC Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details