Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A150KXEAP

Description
15pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
15pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A150KXEAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A150KXEAP-ND
Ceramic Capacitors VJ0805A150KXEAP-ND
15pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805A150KXEAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A150KXEAP
Ceramic Capacitors VJ0805A150KXEAP
CAP CER 15PF 500V C0G/NP0 0805

CAP CER 15PF 500V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0805A150KXEAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
VJ0805A150KXEAP
Capacitors - Ceramic Capacitors VJ0805A150KXEAP
CAP CER 15PF 500V C0G/NP0 0805

CAP CER 15PF 500V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,15Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C8262 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C8262
Capacitor,ceramic,15Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C8262
Capacitor,Ceramic,15 pF,500VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,15pF,500VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A150KXEAP-ND VJ0805A150KXEAP VJ0805A150KXEAP 46C8262
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,15Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH240K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details