Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A121KXBMP

Description
120pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A121KXBMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A121KXBMP-ND
Ceramic Capacitors VJ0805A121KXBMP-ND
120pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A121KXBMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A121KXBMP
Capacitors - Ceramic Capacitors VJ0805A121KXBMP
CAP CER 120PF 100V C0G/NP0 0805

CAP CER 120PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - VJ0805A121KXBMP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A121KXBMP
Ceramic Capacitors VJ0805A121KXBMP
CAP CER 120PF 100V C0G/NP0 0805

CAP CER 120PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor,ceramic,120Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C8026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C8026
Capacitor,ceramic,120Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C8026
Capacitor,Ceramic,12 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,120pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A121KXBMP-ND VJ0805A121KXBMP VJ0805A121KXBMP 46C8026
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,120Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers