12pF ±2% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 12PF 100V C0G/NP0 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0805A120GXBCW1BC-ND | VJ0805A120GXBCW1BC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) |