Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A102KXAAC

Description
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A102KXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A102KXAACTR-ND
Ceramic Capacitors 720-VJ0805A102KXAACTR-ND
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A102KXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A102KXAACCT-ND
Ceramic Capacitors 720-VJ0805A102KXAACCT-ND
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A102KXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A102KXAACDKR-ND
Ceramic Capacitors 720-VJ0805A102KXAACDKR-ND
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3428
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3428
CAP, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor,ceramic,1000Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C7757 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1000Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C7757
Capacitor,ceramic,1000Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C7757
Capacitor,Ceramic,10 00pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1000pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805A102KXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A102KXAAC
Ceramic Capacitors VJ0805A102KXAAC
CAP CER 1000PF 50V C0G/NP0 0805

CAP CER 1000PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A102KXAACTR-ND 720-VJ0805A102KXAACDKR-ND 69AH3428 46C7757 VJ0805A102KXAAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay Capacitor,ceramic,1000Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers