Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A102JXBAC

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1703-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1703-2-ND
Ceramic Capacitors 720-1703-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1703-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1703-6-ND
Ceramic Capacitors 720-1703-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1703-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1703-1-ND
Ceramic Capacitors 720-1703-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 100V Capacitor
60-VJ0805A102JXBAC
SMD 0.001uF 100V Capacitor 60-VJ0805A102JXBAC
Cap Ceramic 0.001uF 100V C0G 5% Pad SMD 0805 150°C T/R Product overview: VJ0805A102JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A102JXBAC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 100V C0G 5% Pad SMD 0805 150°C T/R Product overview: VJ0805A102JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A102JXBAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727924 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727924
MLCCs - Multilayer Ceramic Capacitors 2727924
Vishay VJ0805A102JXBAC

Vishay VJ0805A102JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727924P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727924P
MLCCs - Multilayer Ceramic Capacitors 2727924P
Vishay VJ0805A102JXBAC

Vishay VJ0805A102JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727923 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727923
MLCCs - Multilayer Ceramic Capacitors 2727923
Vishay VJ0805A102JXBAC

Vishay VJ0805A102JXBAC

Supplier's Site
Capacitors - Ceramic Capacitors - 1103892-VJ0805A102JXBAC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1103892-VJ0805A102JXBAC
Capacitors - Ceramic Capacitors 1103892-VJ0805A102JXBAC
Win Source Part Number: 1103892-VJ0805A102JX BAC Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MC0805N102J101CT; 08051A102JAT2A; GRM2195C2A102JA01D; 08051A102J4T2A; CC0805JKNPOBBN102; GRM2165C2A102JA01D; C2012NP02A102J060AAV J0805A102JXBAC.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-1703-1,720-1703- 2,720-1703-6,VJ0805A 102JXBAC-ND Base Product Number: VJ0805

Win Source Part Number: 1103892-VJ0805A102JXBAC
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MC0805N102J101CT; 08051A102JAT2A; GRM2195C2A102JA01D; 08051A102J4T2A; CC0805JKNPOBBN102; GRM2165C2A102JA01D; C2012NP02A102J060AAVJ0805A102JXBAC.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-1703-1,720-1703-2,720-1703-6,VJ0805A102JXBAC-ND
Base Product Number: VJ0805

Buy Now Datasheet
Cap, 1000Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8423
Cap, 1000Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8423
CAP, 1000PF, 100V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay - 29AK8801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay
29AK8801
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay 29AK8801
CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1703-2-ND 720-1703-6-ND 60-VJ0805A102JXBAC 2727924 1103892-VJ0805A102JXBAC 62AC8423 29AK8801
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.001uF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 1000Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers