Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A102FXACW1BC

Description
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A102FXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A102FXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A102FXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3424
Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3424
CAP, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor,ceramic,1000Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1315 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1000Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1315
Capacitor,ceramic,1000Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1315
Capacitor,Ceramic,10 00pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1000pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805A102FXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A102FXACW1BC
Ceramic Capacitors VJ0805A102FXACW1BC
CAP CER 1000PF 50V C0G/NP0 0805

CAP CER 1000PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A102FXACW1BCTR-ND 720-VJ0805A102FXACW1BCDKR-ND 69AH3424 58J1315 VJ0805A102FXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay Capacitor,ceramic,1000Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details