8200pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 8200PF 100V X7R 0603
CAP CER 8200PF 100V X7R 0603
Capacitor,Ceramic,8.
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0603Y822JXBAC-ND | VJ0603Y822JXBAC | VJ0603Y822JXBAC | 46C7029 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,8.2Nf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |