Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y683KXACW1BC

Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1838-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1838-2-ND
Ceramic Capacitors 720-1838-2-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1838-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1838-1-ND
Ceramic Capacitors 720-1838-1-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1838-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1838-6-ND
Ceramic Capacitors 720-1838-6-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8404
Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8404
CAP, 0.068µF, 50V, 10%, X7R, 0603; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.068µF, 50V, 10%, X7R, 0603; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3410
Cap, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3410
CAP, 68000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 68000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ0603Y683KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y683KXACW1BC
Ceramic Capacitors VJ0603Y683KXACW1BC
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1838-2-ND 720-1838-6-ND 62AC8404 69AH3410 VJ0603Y683KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Vishay Cap, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details