Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y682KXAPW1BC

Description
CAP CER 6800PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 6800PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y682KXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y682KXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y682KXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y682KXAPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y682KXAPW1BC
Capacitors - Ceramic Capacitors VJ0603Y682KXAPW1BC
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Supplier's Site
Capacitor,ceramic,6800Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J0974 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6800Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J0974
Capacitor,ceramic,6800Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J0974
Capacitor,Ceramic,68 00pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,6800pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y682KXAPW1BCDKR-ND 720-VJ0603Y682KXAPW1BCCT-ND VJ0603Y682KXAPW1BC 58J0974
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,6800Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details