Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y681KXAAC

Description
CAP CER 680PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 680PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y681KXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y681KXAACDKR-ND
Ceramic Capacitors 720-VJ0603Y681KXAACDKR-ND
CAP CER 680PF 50V X7R 0603

CAP CER 680PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y681KXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y681KXAACCT-ND
Ceramic Capacitors 720-VJ0603Y681KXAACCT-ND
CAP CER 680PF 50V X7R 0603

CAP CER 680PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y681KXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y681KXAACTR-ND
Ceramic Capacitors 720-VJ0603Y681KXAACTR-ND
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 07J8693 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
07J8693
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 07J8693
CAPACITOR CERAMIC, 680PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 680PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y681KXAACDKR-ND 720-VJ0603Y681KXAACCT-ND 07J8693
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details