Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y562MXAAC

Description
5600pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y562MXAAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y562MXAAC-ND
Ceramic Capacitors VJ0603Y562MXAAC-ND
5600pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

5600pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y562MXAAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y562MXAAC
Capacitors - Ceramic Capacitors VJ0603Y562MXAAC
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - VJ0603Y562MXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y562MXAAC
Ceramic Capacitors VJ0603Y562MXAAC
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y562MXAAC-ND VJ0603Y562MXAAC VJ0603Y562MXAAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C17AH1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers