0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.047UF 16V X7R 0603
CAP CER 0.047UF 16V X7R 0603
CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0603; Capacitance:47000pF;
CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF;
CAP CER 0.047UF 16V X7R 0603
CAP CER 0.047UF 16V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y473KXJACTR-ND | 720-VJ0603Y473KXJACDKR-ND | 07J8393 | VJ0603Y473KXJAC | VJ0603Y473KXJAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0603; Capacitance Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |