Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y472KXAAC

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1546-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1546-2-ND
Ceramic Capacitors 720-1546-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1546-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1546-6-ND
Ceramic Capacitors 720-1546-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1546-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1546-1-ND
Ceramic Capacitors 720-1546-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 50V, X7R, 0603; Capacitance Vishay - 07J8685 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 50V, X7R, 0603; Capacitance Vishay
07J8685
Capacitor Ceramic 4700Pf, 50V, X7R, 0603; Capacitance Vishay 07J8685
CAPACITOR CERAMIC 4700PF, 50V, X7R, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 50V, X7R, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, Rad; Capacitance Vishay - 07J8388 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, Rad; Capacitance Vishay
07J8388
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, Rad; Capacitance Vishay 07J8388
CAPACITOR CERAMIC 4700PF, 50V, X7R, 10%, RAD; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 50V, X7R, 10%, RAD; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8392
Cap, 4700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8392
CAP, 4700PF, 50V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1546-2-ND 720-1546-6-ND 07J8685 07J8388 62AC8392
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf, 50V, X7R, 0603; Capacitance Vishay Capacitor Ceramic 4700Pf, 50V, X7R, 10%, Rad; Capacitance Vishay Cap, 4700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers