Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y393KXXAC

Description
CAP CER 0.039UF 25V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.039UF 25V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y393KXXACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y393KXXACDKR-ND
Ceramic Capacitors 720-VJ0603Y393KXXACDKR-ND
CAP CER 0.039UF 25V X7R 0603

CAP CER 0.039UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y393KXXACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y393KXXACTR-ND
Ceramic Capacitors 720-VJ0603Y393KXXACTR-ND
0.039µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.039µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y393KXXACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y393KXXACCT-ND
Ceramic Capacitors 720-VJ0603Y393KXXACCT-ND
CAP CER 0.039UF 25V X7R 0603

CAP CER 0.039UF 25V X7R 0603

Buy Now Datasheet
Capacitor Ceramic 0.039Uf 25V, X7R, 10%, 0603; Capacitance Vishay - 07J8683 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 25V, X7R, 10%, 0603; Capacitance Vishay
07J8683
Capacitor Ceramic 0.039Uf 25V, X7R, 10%, 0603; Capacitance Vishay 07J8683
CAPACITOR CERAMIC 0.039UF 25V, X7R, 10%, 0603; Capacitance:39000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.039UF 25V, X7R, 10%, 0603; Capacitance:39000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y393KXXACDKR-ND 720-VJ0603Y393KXXACTR-ND 07J8683
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.039Uf 25V, X7R, 10%, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers