Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y332JXCAC

Description
3300pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y332JXCAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y332JXCAC-ND
Ceramic Capacitors VJ0603Y332JXCAC-ND
3300pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y332JXCAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y332JXCAC
Capacitors - Ceramic Capacitors VJ0603Y332JXCAC
CAP CER 3300PF 200V X7R 0603

CAP CER 3300PF 200V X7R 0603

Supplier's Site
Capacitor,ceramic,3.3Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6320
Capacitor,ceramic,3.3Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6320
Capacitor,Ceramic,3. 3nF,200VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,3.3nF,200VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y332JXCAC-ND VJ0603Y332JXCAC 46C6320
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,3.3Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details