Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y223JXXAC

Description
0.022µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y223JXXACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y223JXXACCT-ND
Ceramic Capacitors 720-VJ0603Y223JXXACCT-ND
0.022µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y223JXXACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y223JXXACTR-ND
Ceramic Capacitors 720-VJ0603Y223JXXACTR-ND
0.022µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y223JXXACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y223JXXACDKR-ND
Ceramic Capacitors 720-VJ0603Y223JXXACDKR-ND
0.022µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ0603Y223JXXACCT-ND 720-VJ0603Y223JXXACDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers