Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y223JXACW1BC

Description
0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y223JXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y223JXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y223JXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727904P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727904P
MLCCs - Multilayer Ceramic Capacitors 2727904P
Vishay VJ0603Y223JXACW1BC

Vishay VJ0603Y223JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727904
MLCCs - Multilayer Ceramic Capacitors 2727904
Vishay VJ0603Y223JXACW1BC

Vishay VJ0603Y223JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727903 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727903
MLCCs - Multilayer Ceramic Capacitors 2727903
Vishay VJ0603Y223JXACW1BC

Vishay VJ0603Y223JXACW1BC

Supplier's Site
Ceramic Capacitors - VJ0603Y223JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y223JXACW1BC
Ceramic Capacitors VJ0603Y223JXACW1BC
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 5%, X7R, 0603; Capacitance Vishay - 62AC8374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 5%, X7R, 0603; Capacitance Vishay
62AC8374
Cap, 0.022Μf, 50V, 5%, X7R, 0603; Capacitance Vishay 62AC8374
CAP, 0.022µF, 50V, 5%, X7R, 0603; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 50V, 5%, X7R, 0603; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3384
Cap, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3384
CAP, 22000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y223JXACW1BCTR-ND 720-VJ0603Y223JXACW1BCDKR-ND 2727904P VJ0603Y223JXACW1BC 62AC8374 69AH3384
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 50V, 5%, X7R, 0603; Capacitance Vishay Cap, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers