Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y222KXACW1BC

Description
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1600-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1600-1-ND
Ceramic Capacitors 720-1600-1-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1600-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1600-2-ND
Ceramic Capacitors 720-1600-2-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1600-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1600-6-ND
Ceramic Capacitors 720-1600-6-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727902 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727902
MLCCs - Multilayer Ceramic Capacitors 2727902
Vishay VJ0603Y222KXACW1BC

Vishay VJ0603Y222KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727901 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727901
MLCCs - Multilayer Ceramic Capacitors 2727901
Vishay VJ0603Y222KXACW1BC

Vishay VJ0603Y222KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727902P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727902P
MLCCs - Multilayer Ceramic Capacitors 2727902P
Vishay VJ0603Y222KXACW1BC

Vishay VJ0603Y222KXACW1BC

Supplier's Site
Cap, 2200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8373
Cap, 2200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8373
CAP, 2200PF, 50V, 10%, X7R, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 50V, 10%, X7R, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3382
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3382
CAP, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1600-1-ND 720-1600-6-ND 2727902 62AC8373 69AH3382
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details