1500pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 1500PF 200V X7R 0603
CAP CER 1500PF 200V X7R 0603
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0603Y152MXCAC-ND | VJ0603Y152MXCAC | VJ0603Y152MXCAC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |