Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y122KXACW1BC

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1690-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1690-2-ND
Ceramic Capacitors 720-1690-2-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1690-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1690-1-ND
Ceramic Capacitors 720-1690-1-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1690-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1690-6-ND
Ceramic Capacitors 720-1690-6-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 1200Pf, 50V, X7R, 10%, 0603; Capacitance Vishay - 58J0215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 50V, X7R, 10%, 0603; Capacitance Vishay
58J0215
Capacitor Ceramic 1200Pf, 50V, X7R, 10%, 0603; Capacitance Vishay 58J0215
CAPACITOR CERAMIC 1200PF, 50V, X7R, 10%, 0603; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF, 50V, X7R, 10%, 0603; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8364
Cap, 1200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8364
CAP, 1200PF, 50V, 10%, X7R, 0603; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1200PF, 50V, 10%, X7R, 0603; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1690-2-ND 720-1690-6-ND 58J0215 62AC8364
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1200Pf, 50V, X7R, 10%, 0603; Capacitance Vishay Cap, 1200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers