The Vishay 0.1µF, 50V MLCC capacitor in a 0603 package is designed for surface mount applications and is compliant with RoHS standards. It features a dielectric type of X5R, which provides a capacitance tolerance of ±10% and operates effectively within a temperature range of -55 °C to +85 °C. The capacitor has a rated voltage of 50V DC and exhibits a high insulation resistance of at least 10 GΩ. It is suitable for various applications including consumer electronics, telecommunications, and data processing. The capacitor is constructed using a base metal electrode system and is available in a standard reel packaging for ease of handling in automated assembly processes.
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y104KXAPW1BCTR-ND | 720-VJ0603Y104KXAPW1BCDKR-ND | 69AH3370 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |