Vishay Precision Group Ceramic Capacitors VJ0603Y104KXAAT

Description
CAP CER 0.10UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.10UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y104KXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y104KXAATCT-ND
Ceramic Capacitors 720-VJ0603Y104KXAATCT-ND
CAP CER 0.10UF 50V X7R 0603

CAP CER 0.10UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y104KXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y104KXAATTR-ND
Ceramic Capacitors 720-VJ0603Y104KXAATTR-ND
CAP CER 0.10UF 50V X7R 0603

CAP CER 0.10UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y104KXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y104KXAATDKR-ND
Ceramic Capacitors 720-VJ0603Y104KXAATDKR-ND
CAP CER 0.10UF 50V X7R 0603

CAP CER 0.10UF 50V X7R 0603

Buy Now Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3369
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3369
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8357
Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8357
CAP, 0.1µF, 50V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y104KXAATCT-ND 720-VJ0603Y104KXAATDKR-ND 69AH3369 62AC8357
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Vishay Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details