Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y103KXBAC

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y103KXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y103KXBACTR-ND
Ceramic Capacitors 720-VJ0603Y103KXBACTR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y103KXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y103KXBACDKR-ND
Ceramic Capacitors 720-VJ0603Y103KXBACDKR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y103KXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y103KXBACCT-ND
Ceramic Capacitors 720-VJ0603Y103KXBACCT-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603Y103KXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y103KXBAC
Ceramic Capacitors VJ0603Y103KXBAC
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet
Cap, 0.01Μf, 100V, 10%, X7R, 0603; Capacitance Vishay - 62AC8347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R, 0603; Capacitance Vishay
62AC8347
Cap, 0.01Μf, 100V, 10%, X7R, 0603; Capacitance Vishay 62AC8347
CAP, 0.01µF, 100V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,10Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C5789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C5789
Capacitor,ceramic,10Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C5789
Capacitor,Ceramic,10 nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,10nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y103KXBACTR-ND 720-VJ0603Y103KXBACDKR-ND VJ0603Y103KXBAC 62AC8347 46C5789
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 100V, 10%, X7R, 0603; Capacitance Vishay Capacitor,ceramic,10Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details