Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0603Y103KXAPW1BC

Description
Vishay VJ0603Y103KXAPW1BC
Request a Quote Datasheet
Description
Vishay VJ0603Y103KXAPW1BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2727882 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727882
MLCCs - Multilayer Ceramic Capacitors 2727882
Vishay VJ0603Y103KXAPW1BC

Vishay VJ0603Y103KXAPW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727882P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727882P
MLCCs - Multilayer Ceramic Capacitors 2727882P
Vishay VJ0603Y103KXAPW1BC

Vishay VJ0603Y103KXAPW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727881 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727881
MLCCs - Multilayer Ceramic Capacitors 2727881
Vishay VJ0603Y103KXAPW1BC

Vishay VJ0603Y103KXAPW1BC

Supplier's Site
Ceramic Capacitors - 720-VJ0603Y103KXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y103KXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y103KXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603Y103KXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y103KXAPW1BC
Ceramic Capacitors VJ0603Y103KXAPW1BC
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8346
Cap, 0.01Μf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8346
CAP, 0.01µF, 50V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3358
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3358
CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2727882 720-VJ0603Y103KXAPW1BCTR-ND 720-VJ0603Y103KXAPW1BCDKR-ND VJ0603Y103KXAPW1BC 62AC8346 69AH3358
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 50V, 10%, X7R, 0603; Capacitance Vishay Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX220K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details