Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y103KXACW1BC

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1531-6-ND
Ceramic Capacitors 720-1531-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1531-1-ND
Ceramic Capacitors 720-1531-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1531-2-ND
Ceramic Capacitors 720-1531-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10nF 50V Capacitor
60-VJ0603Y103KXACW1BC
SMD 10nF 50V Capacitor 60-VJ0603Y103KXACW1BC
0603 Ceramic Capacitor 10nF 50V X7R SMD Product overview: VJ0603Y103KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y103KXACW1B C can be used for catalog matching and distributor lookup.

0603 Ceramic Capacitor 10nF 50V X7R SMD Product overview: VJ0603Y103KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y103KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1328435-VJ0603Y103KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328435-VJ0603Y103KXACW1BC
Capacitors - Ceramic Capacitors 1328435-VJ0603Y103KXACW1BC
Manufacturer: Vishay Vitramon Win Source Part Number: 1328435-VJ0603Y103KX ACW1BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 225211241103,BC1252T R-ND,0603B103K500BT, 2252 112 41103,0603B103K500CT ,BC1252CT-ND,720-153 1-1,720-1531-2,BC125 2CT-NDR,BC1252DKR-ND ,BC1252TR-NDR,720-15 31-6,BC1252DKR,BC125 2CT,BC1252TR,BC1252D KR-NDR Base Product Number: VJ0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Vitramon
Win Source Part Number: 1328435-VJ0603Y103KXACW1BC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 225211241103,BC1252TR-ND,0603B103K500BT,2252 112 41103,0603B103K500CT,BC1252CT-ND,720-1531-1,720-1531-2,BC1252CT-NDR,BC1252DKR-ND,BC1252TR-NDR,720-1531-6,BC1252DKR,BC1252CT,BC1252TR,BC1252DKR-NDR
Base Product Number: VJ0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 20J4817 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
20J4817
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 20J4817
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay - 52X6481 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
52X6481
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay 52X6481
SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3357
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3357
CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ0603Y103KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y103KXACW1BC
Ceramic Capacitors VJ0603Y103KXACW1BC
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1531-6-ND 720-1531-1-ND 60-VJ0603Y103KXACW1BC 1328435-VJ0603Y103KXACW1BC 20J4817 52X6481 69AH3357 VJ0603Y103KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10nF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CFR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details