Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y103JXQCW1BC

Description
10000pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1682-6-ND
Ceramic Capacitors 720-1682-6-ND
10000pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1682-2-ND
Ceramic Capacitors 720-1682-2-ND
10000pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1682-1-ND
Ceramic Capacitors 720-1682-1-ND
10000pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
VJ0603Y103JXQCW1BC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ0603Y103JXQCW1BC
10V 10nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.01Μf, 10V, 5%, X7R, 0603; Capacitance Vishay - 62AC8345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 5%, X7R, 0603; Capacitance Vishay
62AC8345
Cap, 0.01Μf, 10V, 5%, X7R, 0603; Capacitance Vishay 62AC8345
CAP, 0.01µF, 10V, 5%, X7R, 0603; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.01µF, 10V, 5%, X7R, 0603; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 10V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 10V, Mlcc, 0603 Rohs Compliant Vishay
69AH3355
Cap, 10000Pf, 10V, Mlcc, 0603 Rohs Compliant Vishay 69AH3355
CAP, 10000PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10000PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1682-6-ND 720-1682-2-ND VJ0603Y103JXQCW1BC 62AC8345 69AH3355
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.01Μf, 10V, 5%, X7R, 0603; Capacitance Vishay Cap, 10000Pf, 10V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details