The Vishay 1000 pF, 50V MLCC capacitor in a 0603 package is designed for surface mount applications and is compliant with RoHS standards. It operates within a temperature range of -55 °C to +125 °C, making it suitable for various environments. The capacitor features a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. It has a rated voltage of 50V and a capacitance tolerance of ± 10%. The insulation resistance is specified to be greater than or equal to 10 GΩ. This component is ideal for applications in consumer electronics, telecommunications, and data processing, where reliability and performance are critical.
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
Capacitor,Ceramic,10
CAP CER 1000PF 50V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y102KXAPW1BCTR-ND | 720-VJ0603Y102KXAPW1BCDKR-ND | 69AH3352 | 58J0116 | VJ0603Y102KXAPW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay | Capacitor,ceramic,1000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |