Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y102KXACW1BC

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1529-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1529-6-ND
Ceramic Capacitors 720-1529-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1529-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1529-1-ND
Ceramic Capacitors 720-1529-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1529-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1529-2-ND
Ceramic Capacitors 720-1529-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1nF 50V Capacitor
60-VJ0603Y102KXACW1BC
SMD 1nF 50V Capacitor 60-VJ0603Y102KXACW1BC
MLCC Ceramic Capacitor 1nF 50V X7R 10% 0603 SMD T/R Product overview: VJ0603Y102KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y102KXACW1B C can be used for catalog matching and distributor lookup.

MLCC Ceramic Capacitor 1nF 50V X7R 10% 0603 SMD T/R Product overview: VJ0603Y102KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y102KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603Y102KXACW1BC - 1000276-VJ0603Y102KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0603Y102KXACW1BC
1000276-VJ0603Y102KXACW1BC
Ceramic Capacitors - VJ0603Y102KXACW1BC 1000276-VJ0603Y102KXACW1BC
Manufacturer: Vishay Win Source Part Number: 1000276-VJ0603Y102KX ACW1BC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000276-VJ0603Y102KXACW1BC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727878 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727878
MLCCs - Multilayer Ceramic Capacitors 2727878
Vishay VJ0603Y102KXACW1BC

Vishay VJ0603Y102KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727877 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727877
MLCCs - Multilayer Ceramic Capacitors 2727877
Vishay VJ0603Y102KXACW1BC

Vishay VJ0603Y102KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727878P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727878P
MLCCs - Multilayer Ceramic Capacitors 2727878P
Vishay VJ0603Y102KXACW1BC

Vishay VJ0603Y102KXACW1BC

Supplier's Site
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0603; Capacitance Vishay - 88M8586 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0603; Capacitance Vishay
88M8586
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0603; Capacitance Vishay 88M8586
CAPACITOR CERAMIC 1000PF, 50V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ...W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 50V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ...W1BC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 58J0115 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
58J0115
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 58J0115
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay - 52X6476 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
52X6476
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay 52X6476
SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 1000 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 1000 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Vishay - 08AC3409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Vishay
08AC3409
Cap, 1000Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Vishay 08AC3409
CAP, 1000PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603Y102KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y102KXACW1BC
Ceramic Capacitors VJ0603Y102KXACW1BC
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1529-6-ND 720-1529-1-ND 60-VJ0603Y102KXACW1BC 1000276-VJ0603Y102KXACW1BC 2727878 88M8586 52X6476 08AC3409 VJ0603Y102KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1nF 50V Capacitor Ceramic Capacitors - VJ0603Y102KXACW1BC MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0603; Capacitance Vishay Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay Cap, 1000Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 2002-104MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers