Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y101MXAPW1BC

Description
100pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y101MXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

100pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y101MXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 50V X7R 0603

CAP CER 100PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y101MXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 50V X7R 0603

CAP CER 100PF 50V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y101MXAPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y101MXAPW1BC
Capacitors - Ceramic Capacitors VJ0603Y101MXAPW1BC
CAP CER 100PF 50V X7R 0603

CAP CER 100PF 50V X7R 0603

Supplier's Site
Capacitor,ceramic,100Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J0096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J0096
Capacitor,ceramic,100Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J0096
Capacitor,Ceramic,10 0pF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100pF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y101MXAPW1BCTR-ND 720-VJ0603Y101MXAPW1BCDKR-ND VJ0603Y101MXAPW1BC 58J0096
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,100Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details