Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603V683ZXACW1BC

Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603V683ZXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603V683ZXACW1BC-ND
Ceramic Capacitors VJ0603V683ZXACW1BC-ND
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,68000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J0047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J0047
Capacitor,ceramic,68000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J0047
Capacitor,Ceramic,68 000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,68000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0603V683ZXACW1BC-ND 58J0047
Product Name Ceramic Capacitors Capacitor,ceramic,68000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details