Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603V683MXAPW1BC

Description
0.068µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603V683MXAPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603V683MXAPW1BC-ND
Ceramic Capacitors VJ0603V683MXAPW1BC-ND
0.068µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.068µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,68000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J0040 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J0040
Capacitor,ceramic,68000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J0040
Capacitor,Ceramic,68 000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,68000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0603V683MXAPW1BC-ND 58J0040
Product Name Ceramic Capacitors Capacitor,ceramic,68000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers