Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603V393MXACW1BC

Description
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603V393MXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603V393MXACW1BC-ND
Ceramic Capacitors VJ0603V393MXACW1BC-ND
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603V393MXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603V393MXACW1BC
Ceramic Capacitors VJ0603V393MXACW1BC
CAP CER 0.039UF 50V Y5V 0603

CAP CER 0.039UF 50V Y5V 0603

Supplier's Site Datasheet
Capacitor,ceramic,39000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 57J9982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
57J9982
Capacitor,ceramic,39000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 57J9982
Capacitor,Ceramic,39 000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,39000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603V393MXACW1BC-ND VJ0603V393MXACW1BC 57J9982
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,39000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details