Vishay Precision Group 1pF 47pF Capacitor VJ0603HIFRQ1KIT

Description
Capacitor Kits HI FREQ 0603 C0G KIT 1pF - 47pF Product overview: VJ0603HIFRQ1KIT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 47pF, Capacitor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 651-VJ0603HIFRQ1KIT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Capacitor Kits HI FREQ 0603 C0G KIT 1pF - 47pF Product overview: VJ0603HIFRQ1KIT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 47pF, Capacitor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 651-VJ0603HIFRQ1KIT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap Design Kit, part number 80AH2732, includes surface mount multilayer ceramic chip capacitors with capacitance values ranging from 1 pF to 47 pF in a 0603 package size. This kit features 15 pieces of each part, utilizing ultra-stable dielectric material and lead-free terminations. The capacitors are designed for high-frequency applications, making them suitable for broadband wireless communication, satellite communication, WiFi, VoIP networks, and RF instruments. The components are compliant with RoHS standards and are manufactured with a reliable Noble Metal Electrode (NME) system, ensuring high field reliability. The voltage ratings for the capacitors in this kit vary, with many rated at 250V. This product is ideal for engineers seeking reliable capacitors for advanced electronic designs.

Datasheet Summary
Powered by GS/AI

The Cap Design Kit, part number 80AH2732, includes surface mount multilayer ceramic chip capacitors with capacitance values ranging from 1 pF to 47 pF in a 0603 package size. This kit features 15 pieces of each part, utilizing ultra-stable dielectric material and lead-free terminations. The capacitors are designed for high-frequency applications, making them suitable for broadband wireless communication, satellite communication, WiFi, VoIP networks, and RF instruments. The components are compliant with RoHS standards and are manufactured with a reliable Noble Metal Electrode (NME) system, ensuring high field reliability. The voltage ratings for the capacitors in this kit vary, with many rated at 250V. This product is ideal for engineers seeking reliable capacitors for advanced electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1pF 47pF Capacitor
651-VJ0603HIFRQ1KIT
1pF 47pF Capacitor 651-VJ0603HIFRQ1KIT
Capacitor Kits HI FREQ 0603 C0G KIT 1pF - 47pF Product overview: VJ0603HIFRQ1KIT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 47pF, Capacitor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 651-VJ0603HIFRQ1KIT can be used for catalog matching and distributor lookup.

Capacitor Kits HI FREQ 0603 C0G KIT 1pF - 47pF Product overview: VJ0603HIFRQ1KIT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 47pF, Capacitor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 651-VJ0603HIFRQ1KIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Design Kit, 1Pf-47Pf, 0603, Smd Rohs Compliant Vishay - 80AH2732 - Newark, An Avnet Company
Chicago, IL, United States
Cap Design Kit, 1Pf-47Pf, 0603, Smd Rohs Compliant Vishay
80AH2732
Cap Design Kit, 1Pf-47Pf, 0603, Smd Rohs Compliant Vishay 80AH2732
CAP DESIGN KIT, 1PF-47PF, 0603, SMD ROHS COMPLIANT: YES

CAP DESIGN KIT, 1PF-47PF, 0603, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 651-VJ0603HIFRQ1KIT 80AH2732
Product Name 1pF 47pF Capacitor Cap Design Kit, 1Pf-47Pf, 0603, Smd Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details