Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603G824MXYCW1BC

Description
0.82µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.82µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603G824MXYCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603G824MXYCW1BC-ND
Ceramic Capacitors VJ0603G824MXYCW1BC-ND
0.82µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603G824MXYCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603G824MXYCW1BC
Ceramic Capacitors VJ0603G824MXYCW1BC
CAP CER 0.82UF 6.3V X5R 0603

CAP CER 0.82UF 6.3V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0603G824MXYCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603G824MXYCW1BC
Capacitors - Ceramic Capacitors VJ0603G824MXYCW1BC
CAP CER 0.82UF 6.3V X5R 0603

CAP CER 0.82UF 6.3V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603G824MXYCW1BC-ND VJ0603G824MXYCW1BC VJ0603G824MXYCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details