Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D6R2CXCQJHT

Description
6.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D6R2CXCQJHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D6R2CXCQJHTCT-ND
Ceramic Capacitors 720-VJ0603D6R2CXCQJHTCT-ND
6.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D6R2CXCQJHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D6R2CXCQJHTTR-ND
Ceramic Capacitors 720-VJ0603D6R2CXCQJHTTR-ND
6.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D6R2CXCQJHTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.2PF 200V C0G/NP0 0603

CAP CER 6.2PF 200V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - VJ0603D6R2CXCQJHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D6R2CXCQJHT
Ceramic Capacitors VJ0603D6R2CXCQJHT
CAP CER 6.2 PF 200V C0G 0603

CAP CER 6.2 PF 200V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D6R2CXCQJHTCT-ND 720-VJ0603D6R2CXCQJHTDKR-ND VJ0603D6R2CXCQJHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data