Vishay Precision Group Ceramic Capacitors VJ0603D5R6CXPAJ

Description
5.6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1322-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1322-2-ND
Ceramic Capacitors 720-1322-2-ND
5.6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1322-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1322-6-ND
Ceramic Capacitors 720-1322-6-ND
5.6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1322-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1322-1-ND
Ceramic Capacitors 720-1322-1-ND
5.6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 5.6Pf, 250V, Mlcc, 0603 Rohs Compliant Vishay - 50AJ6165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 250V, Mlcc, 0603 Rohs Compliant Vishay
50AJ6165
Cap, 5.6Pf, 250V, Mlcc, 0603 Rohs Compliant Vishay 50AJ6165
CAP, 5.6PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 5.6PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitor, 5.6Pf, 250V, C0G/np0, 0603; Capacitance Vishay - 24W7892 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 5.6Pf, 250V, C0G/np0, 0603; Capacitance Vishay
24W7892
Ceramic Capacitor, 5.6Pf, 250V, C0G/np0, 0603; Capacitance Vishay 24W7892
CERAMIC CAPACITOR, 5.6PF, 250V, C0G/NP0, 0603; Capacitance:5.6pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 5.6PF, 250V, C0G/NP0, 0603; Capacitance:5.6pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1322-2-ND 720-1322-6-ND 50AJ6165 24W7892
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.6Pf, 250V, Mlcc, 0603 Rohs Compliant Vishay Ceramic Capacitor, 5.6Pf, 250V, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers