Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D4R7DXAAC

Description
4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603D4R7DXAAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603D4R7DXAAC-ND
Ceramic Capacitors VJ0603D4R7DXAAC-ND
4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603D4R7DXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D4R7DXAAC
Ceramic Capacitors VJ0603D4R7DXAAC
CAP CER 4.7PF 50V C0G/NP0 0603

CAP CER 4.7PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0603D4R7DXAAC-ND VJ0603D4R7DXAAC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers