Vishay Precision Group Ceramic Capacitors VJ0603D471KXXAJ

Description
470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1335-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1335-6-ND
Ceramic Capacitors 720-1335-6-ND
470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1335-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1335-2-ND
Ceramic Capacitors 720-1335-2-ND
470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1335-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1335-1-ND
Ceramic Capacitors 720-1335-1-ND
470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603D471KXXAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D471KXXAJ
Ceramic Capacitors VJ0603D471KXXAJ
CAP CER 470PF 25V C0G/NP0 0603

CAP CER 470PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor, Rf, 470Pf, 25V, 0603; Capacitance Vishay - 83AH3471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 470Pf, 25V, 0603; Capacitance Vishay
83AH3471
Capacitor, Rf, 470Pf, 25V, 0603; Capacitance Vishay 83AH3471
CAPACITOR, RF, 470PF, 25V, 0603; Capacitance:470pF; Voltage Rating:25V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 470PF, 25V, 0603; Capacitance:470pF; Voltage Rating:25V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 470Pf, 25V, 0603; Capacitance Vishay - 57Y4701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 470Pf, 25V, 0603; Capacitance Vishay
57Y4701
Capacitor, Rf, 470Pf, 25V, 0603; Capacitance Vishay 57Y4701
CAPACITOR, RF, 470PF, 25V, 0603; Capacitance:470pF; Voltage Rating:25V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 470PF, 25V, 0603; Capacitance:470pF; Voltage Rating:25V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1335-6-ND 720-1335-2-ND VJ0603D471KXXAJ 83AH3471
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 470Pf, 25V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details